Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4013E-2PQ160C

Description
Win Source Part Number: 1227518-XC4013E-2PQ1 60C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XC4000E/X Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 129 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 160-BQFP Supplier Device Package: 160-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4013E2PQ160C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4013E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1227518-XC4013E-2PQ1 60C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XC4000E/X Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 129 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 160-BQFP Supplier Device Package: 160-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4013E2PQ160C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4013E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1227518-XC4013E-2PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1227518-XC4013E-2PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1227518-XC4013E-2PQ160C
Win Source Part Number: 1227518-XC4013E-2PQ1 60C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XC4000E/X Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 129 Number of LABs/CLBs: 576 Number of Logic Elements/Cells: 1368 Total RAM Bits: 18432 Number of Gates: 13000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 160-BQFP Supplier Device Package: 160-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4013E2PQ160C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4013E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1227518-XC4013E-2PQ160C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 129
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 160-BQFP
Supplier Device Package: 160-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC4013E2PQ160C;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4013E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC4013E-2PQ160C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4013E-2PQ160C
FPGA Programmable Logic Device 696-XC4013E-2PQ160C
IC FPGA 129 I/O 160QFP Product overview: XC4013E-2PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013E-2PQ160C can be used for catalog matching and distributor lookup.

IC FPGA 129 I/O 160QFP Product overview: XC4013E-2PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013E-2PQ160C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC4013E-2PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4013E-2PQ160C
FPGAs (Field Programmable Gate Array) XC4013E-2PQ160C
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 18432 1368 160-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 129 18432 1368 160-BQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4013E-2PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4013E-2PQ160C
FPGAs (Field Programmable Gate Array) XC4013E-2PQ160C
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 18432 1368 160-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 129 18432 1368 160-BQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-2PQ160C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4013E-2PQ160C
Embedded - FPGAs (Field Programmable Gate Array) XC4013E-2PQ160C
IC FPGA 129 I/O 160QFP

IC FPGA 129 I/O 160QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1227518-XC4013E-2PQ160C 696-XC4013E-2PQ160C XC4013E-2PQ160C XC4013E-2PQ160C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 13000 13000 13000 13000
Logic Cells / Logic Blocks 1368 1368 1368 1368
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details