Win Source Part Number: 1105329-XC4008E-3PQ2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 144
Number of LABs/CLBs: 324
Number of Logic Elements/Cells: 770
Total RAM Bits: 10368
Number of Gates: 8000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC4008-5PQ208C; XC4006E-4PQ208C; XC3090-100PQ208C; LFXP3C-3Q208C; LFEC3E-4QN208C; LFEC3E-5Q208CXC 4008E3PQ208C; XC4008E3PQ208C;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2156-XC4008E-3PQ208C
Base Product Number: XC4008E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 144 I/O 208QFP Product overview: XC4008E-3PQ208C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4008E-3PQ208C can be used for catalog matching and distributor lookup.
XC4000E/X Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1105329-XC4008E-3PQ208C | 696-XC4008E-3PQ208C | XC4008E-3PQ208C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) |
| System Gates | 8000 | 8000 | 8000 |
| Logic Cells / Logic Blocks | 770 | 770 | 770 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |