IC FPGA 195 I/O 256FTBGA Product overview: XC3S200A-4FT256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S200A-4FT256I
Win Source Part Number: 1157822-XC3S200A-4FT
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-3A
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC3S200A4FT256I;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC3S200
RoHS Status: RoHS non-compliant
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
IC FPGA 195 I/O 256FTBGA
IC FPGA 195 I/O 256FTBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC3S200A-4FT256I | 1157822-XC3S200A-4FT256I | XC3S200A-4FT256I | XC3S200A-4FT256I | XC3S200A-4FT256I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 200000 | 200000 | 200000 | 200000 | 200000 |
| Logic Cells / Logic Blocks | 4032 | 4032 | 4032 | 4032 | |
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||
| User I/Os | 195 pins | 195 pins | 195 pins |