Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC3130-5PC84C

Description
* Field Programmable Gate Array (FPGA) IC
Description
* Field Programmable Gate Array (FPGA) IC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3130-5PC84C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a flexible architecture that allows for user programmability, making it suitable for a variety of custom VLSI design tasks. It supports a maximum logic capacity of 3,000 gates and offers a typical gate range of 2,000 to 3,000 gates. The device operates with a system clock speed of over 85 MHz and has guaranteed flip-flop toggle rates ranging from 190 to 370 MHz, with logic delays between 1.55 to 4.1 ns. The XC3130-5PC84C is designed with extensive I/O capabilities, featuring 80 user I/Os and a configuration data bit capacity of 24 bits. It is compatible with other devices in the XC3000 family, ensuring ease of integration and design continuity. The FPGA supports various design environments and includes features such as automatic place and route, logic and timing simulation, and an interactive design editor for optimization. This product is suitable for applications requiring high performance and flexibility, but it is important to note that it is currently listed as obsolete or under obsolescence, which may affect long-term availability and support.

Datasheet Summary
Powered by GS/AI

The XC3130-5PC84C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a flexible architecture that allows for user programmability, making it suitable for a variety of custom VLSI design tasks. It supports a maximum logic capacity of 3,000 gates and offers a typical gate range of 2,000 to 3,000 gates. The device operates with a system clock speed of over 85 MHz and has guaranteed flip-flop toggle rates ranging from 190 to 370 MHz, with logic delays between 1.55 to 4.1 ns. The XC3130-5PC84C is designed with extensive I/O capabilities, featuring 80 user I/Os and a configuration data bit capacity of 24 bits. It is compatible with other devices in the XC3000 family, ensuring ease of integration and design continuity. The FPGA supports various design environments and includes features such as automatic place and route, logic and timing simulation, and an interactive design editor for optimization. This product is suitable for applications requiring high performance and flexibility, but it is important to note that it is currently listed as obsolete or under obsolescence, which may affect long-term availability and support.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3130-5PC84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3130-5PC84C
FPGAs (Field Programmable Gate Array) XC3130-5PC84C
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number XC3130-5PC84C
Product Name FPGAs (Field Programmable Gate Array)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details