Win Source Part Number: 1166429-XC3042A-7VQ1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC3000A/L
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 82
Number of LABs/CLBs: 144
Total RAM Bits: 30784
Number of Gates: 3000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC3042A7VQ100C;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC3042
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 82 I/O 100VQFP Product overview: XC3042A-7VQ100C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3042A-7VQ100C can be used for catalog matching and distributor lookup.
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-TQFP
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-TQFP
IC FPGA 82 I/O 100VQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1166429-XC3042A-7VQ100C | 696-XC3042A-7VQ100C | XC3042A-7VQ100C | XC3042A-7VQ100C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3000 | 3000 | 3000 | 3000 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |