Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC3020A-7PC84C

Description
IC FPGA 64 I/O 84PLCC Product overview: XC3020A-7PC84C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020A-7PC84C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 64 I/O 84PLCC Product overview: XC3020A-7PC84C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020A-7PC84C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3020A-7PC84C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000A family. It features a maximum logic capacity of 1,500 gates and supports a typical gate range of 1,000 to 1,500 gates. The device includes 64 Configurable Logic Blocks (CLBs) arranged in an 8 x 8 array and offers 64 user I/Os. The XC3020A operates with a maximum flip-flop toggle rate of 70 MHz and has a logic delay of 7 ns. This FPGA is designed for applications requiring flexibility and reprogrammability, making it suitable for custom VLSI design tasks. It is compatible with various design environments and supports extensive packaging options. The XC3020A is also noted for its low power consumption, with a maximum quiescent current of 5 mA. However, it is important to note that this product is currently classified as obsolete or under obsolescence, which may affect availability and support for new designs.

Datasheet Summary
Powered by GS/AI

The XC3020A-7PC84C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000A family. It features a maximum logic capacity of 1,500 gates and supports a typical gate range of 1,000 to 1,500 gates. The device includes 64 Configurable Logic Blocks (CLBs) arranged in an 8 x 8 array and offers 64 user I/Os. The XC3020A operates with a maximum flip-flop toggle rate of 70 MHz and has a logic delay of 7 ns. This FPGA is designed for applications requiring flexibility and reprogrammability, making it suitable for custom VLSI design tasks. It is compatible with various design environments and supports extensive packaging options. The XC3020A is also noted for its low power consumption, with a maximum quiescent current of 5 mA. However, it is important to note that this product is currently classified as obsolete or under obsolescence, which may affect availability and support for new designs.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC3020A-7PC84C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3020A-7PC84C
FPGA Programmable Logic Device 696-XC3020A-7PC84C
IC FPGA 64 I/O 84PLCC Product overview: XC3020A-7PC84C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020A-7PC84C can be used for catalog matching and distributor lookup.

IC FPGA 64 I/O 84PLCC Product overview: XC3020A-7PC84C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020A-7PC84C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC3020A-7PC84C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC3020A-7PC84C
FPGAs (Field Programmable Gate Array) XC3020A-7PC84C
IC FPGA 64 I/O 84PLCC

IC FPGA 64 I/O 84PLCC

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC3020A-7PC84C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC3020A-7PC84C
Embedded - FPGAs (Field Programmable Gate Array) XC3020A-7PC84C
IC FPGA 64 I/O 84PLCC

IC FPGA 64 I/O 84PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC3020A-7PC84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3020A-7PC84C
FPGAs (Field Programmable Gate Array) XC3020A-7PC84C
XC3000A/L Field Programmable Gate Array (FPGA) IC 64 14779 84-LCC (J-Lead)

XC3000A/L Field Programmable Gate Array (FPGA) IC 64 14779 84-LCC (J-Lead)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3020A-7PC84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3020A-7PC84C
FPGAs (Field Programmable Gate Array) XC3020A-7PC84C
XC3000A/L Field Programmable Gate Array (FPGA) IC 64 14779 84-LCC (J-Lead)

XC3000A/L Field Programmable Gate Array (FPGA) IC 64 14779 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3020A-7PC84C XC3020A-7PC84C XC3020A-7PC84C XC3020A-7PC84C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1500 1500 1500 1500
Package Type Other; Tray Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead)
User I/Os 64 pins 64 pins 64 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details