Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC2VP7-5FFG672I

Description
IC FPGA 396 I/O 672FCBGA
Description
IC FPGA 396 I/O 672FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP7-5FFG672I is a member of the Virtex-II Pro FPGA family, offering a high-performance platform for various applications. It features 11,088 logic cells and supports up to eight RocketIO multi-gigabit transceivers, enabling high-speed data communication. The device includes two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. With a flexible logic architecture, it provides a memory hierarchy that includes SelectRAM+ resources and dedicated 18-bit x 18-bit multiplier blocks for efficient arithmetic operations. The FPGA supports a wide range of I/O standards, including LVDS, and is equipped with advanced clock management circuitry. The XC2VP7-5FFG672I is suitable for applications requiring high performance and flexibility in digital design.

Datasheet Summary
Powered by GS/AI

The XC2VP7-5FFG672I is a member of the Virtex-II Pro FPGA family, offering a high-performance platform for various applications. It features 11,088 logic cells and supports up to eight RocketIO multi-gigabit transceivers, enabling high-speed data communication. The device includes two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. With a flexible logic architecture, it provides a memory hierarchy that includes SelectRAM+ resources and dedicated 18-bit x 18-bit multiplier blocks for efficient arithmetic operations. The FPGA supports a wide range of I/O standards, including LVDS, and is equipped with advanced clock management circuitry. The XC2VP7-5FFG672I is suitable for applications requiring high performance and flexibility in digital design.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-5FFG672I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP7-5FFG672I
Embedded - FPGAs (Field Programmable Gate Array) XC2VP7-5FFG672I
IC FPGA 396 I/O 672FCBGA

IC FPGA 396 I/O 672FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP7-5FFG672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP7-5FFG672I
FPGAs (Field Programmable Gate Array) XC2VP7-5FFG672I
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP7-5FFG672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP7-5FFG672I
FPGAs (Field Programmable Gate Array) XC2VP7-5FFG672I
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP7-5FFG672I XC2VP7-5FFG672I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 11088 11088
User I/Os 396 pins 396 pins
Package Type Other; 672-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details