Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP4-5FFG672C

Description
IC FPGA 348 I/O 672FCBGA Product overview: XC2VP4-5FFG672C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FFG672C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 348 I/O 672FCBGA Product overview: XC2VP4-5FFG672C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FFG672C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP4-5FFG672C is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features 6,768 logic cells and supports up to four RocketIO multi-gigabit transceivers, enabling high-speed serial communication. The device includes one embedded IBM PowerPC RISC processor block, enhancing its processing capabilities. It utilizes SRAM-based in-system configuration and offers a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a comprehensive memory hierarchy, including SelectRAM+ resources. The XC2VP4-5FFG672C is packaged in a 672-ball Fine-Pitch Ball Grid Array (FBGA) format, suitable for applications requiring a compact footprint. It supports a variety of I/O standards, including LVCMOS and LVDS, with programmable drive strengths. The device is equipped with advanced clock management features, including Digital Clock Managers (DCMs) for precise clock control. This FPGA is suitable for applications in telecommunications, data communications, and high-performance computing, where flexibility and speed are critical.

Datasheet Summary
Powered by GS/AI

The XC2VP4-5FFG672C is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features 6,768 logic cells and supports up to four RocketIO multi-gigabit transceivers, enabling high-speed serial communication. The device includes one embedded IBM PowerPC RISC processor block, enhancing its processing capabilities. It utilizes SRAM-based in-system configuration and offers a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a comprehensive memory hierarchy, including SelectRAM+ resources. The XC2VP4-5FFG672C is packaged in a 672-ball Fine-Pitch Ball Grid Array (FBGA) format, suitable for applications requiring a compact footprint. It supports a variety of I/O standards, including LVCMOS and LVDS, with programmable drive strengths. The device is equipped with advanced clock management features, including Digital Clock Managers (DCMs) for precise clock control. This FPGA is suitable for applications in telecommunications, data communications, and high-performance computing, where flexibility and speed are critical.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP4-5FFG672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP4-5FFG672C
FPGA Programmable Logic Device 696-XC2VP4-5FFG672C
IC FPGA 348 I/O 672FCBGA Product overview: XC2VP4-5FFG672C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FFG672C can be used for catalog matching and distributor lookup.

IC FPGA 348 I/O 672FCBGA Product overview: XC2VP4-5FFG672C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FFG672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP4-5FFG672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP4-5FFG672C
FPGAs (Field Programmable Gate Array) XC2VP4-5FFG672C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP4-5FFG672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP4-5FFG672C
FPGAs (Field Programmable Gate Array) XC2VP4-5FFG672C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FFG672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP4-5FFG672C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-5FFG672C
IC FPGA 348 I/O 672FCBGA

IC FPGA 348 I/O 672FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP4-5FFG672C XC2VP4-5FFG672C XC2VP4-5FFG672C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6768 6768 6768
Package Type Other; Tray Other; 672-BBGA, FCBGA
User I/Os 348 pins 348 pins 348 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details