Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC2V8000-5FFG1152C

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 3096576 1152-BBGA, FCBGA
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 3096576 1152-BBGA, FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V8000-5FFG1152C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 8 million system gates, making it suitable for complex designs. The device supports a maximum of 1,108 user I/O pads and includes 18-Kb Block SelectRAM resources, allowing for efficient memory management. This FPGA operates with a core power supply of 1.5V and auxiliary power supplies of 3.3V for I/O. It is capable of high-speed operations, with an internal clock speed of up to 420 MHz and I/O speeds exceeding 840 Mb/s. The architecture includes dedicated 18-bit x 18-bit multiplier blocks and advanced clock management features, such as up to 12 Digital Clock Manager (DCM) modules for precise clock control. The XC2V8000-5FFG1152C is packaged in a 1152-ball Fine-Pitch Ball Grid Array (FBGA), which supports high pin counts and thermal performance. It is suitable for a variety of applications, including telecommunications, networking, and digital signal processing (DSP). The device is also compatible with various I/O standards, including PCI and LVDS, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

The XC2V8000-5FFG1152C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 8 million system gates, making it suitable for complex designs. The device supports a maximum of 1,108 user I/O pads and includes 18-Kb Block SelectRAM resources, allowing for efficient memory management. This FPGA operates with a core power supply of 1.5V and auxiliary power supplies of 3.3V for I/O. It is capable of high-speed operations, with an internal clock speed of up to 420 MHz and I/O speeds exceeding 840 Mb/s. The architecture includes dedicated 18-bit x 18-bit multiplier blocks and advanced clock management features, such as up to 12 Digital Clock Manager (DCM) modules for precise clock control. The XC2V8000-5FFG1152C is packaged in a 1152-ball Fine-Pitch Ball Grid Array (FBGA), which supports high pin counts and thermal performance. It is suitable for a variety of applications, including telecommunications, networking, and digital signal processing (DSP). The device is also compatible with various I/O standards, including PCI and LVDS, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V8000-5FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V8000-5FFG1152C
FPGAs (Field Programmable Gate Array) XC2V8000-5FFG1152C
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 3096576 1152-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 824 3096576 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V8000-5FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V8000-5FFG1152C
FPGAs (Field Programmable Gate Array) XC2V8000-5FFG1152C
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 3096576 1152-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 824 3096576 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V8000-5FFG1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V8000-5FFG1152C
Embedded - FPGAs (Field Programmable Gate Array) XC2V8000-5FFG1152C
IC FPGA 824 I/O 1152FCBGA

IC FPGA 824 I/O 1152FCBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V8000-5FFG1152C XC2V8000-5FFG1152C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 8.00E6 8.00E6
Package Type Other; 1152-BBGA, FCBGA
User I/Os 824 pins 824 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details