Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC2V6000-5BF957I

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V6000-5BF957I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 6 million system gates and supports a maximum of 1,104 user I/O pads. The device is built on a 0.15 µm process technology, optimized for speed and low power consumption, making it suitable for a variety of applications including telecommunications, networking, and digital signal processing. Key features include dedicated 18-bit x 18-bit multiplier blocks, extensive SelectRAM,Ñ¢ resources with 33,792 Kbits of block RAM, and high-performance clock management with up to 12 Digital Clock Manager (DCM) modules. The XC2V6000 also supports a range of I/O standards, including LVDS and PCI-X, and offers programmable sink current for its I/O pins. The device is available in a flip-chip BGA package, which allows for a higher pin count and improved thermal performance compared to traditional wire-bond packages. This FPGA is suitable for engineers looking for a flexible and powerful solution for complex designs that require high-speed processing and extensive I/O capabilities.

Datasheet Summary
Powered by GS/AI

The XC2V6000-5BF957I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 6 million system gates and supports a maximum of 1,104 user I/O pads. The device is built on a 0.15 µm process technology, optimized for speed and low power consumption, making it suitable for a variety of applications including telecommunications, networking, and digital signal processing. Key features include dedicated 18-bit x 18-bit multiplier blocks, extensive SelectRAM,Ñ¢ resources with 33,792 Kbits of block RAM, and high-performance clock management with up to 12 Digital Clock Manager (DCM) modules. The XC2V6000 also supports a range of I/O standards, including LVDS and PCI-X, and offers programmable sink current for its I/O pins. The device is available in a flip-chip BGA package, which allows for a higher pin count and improved thermal performance compared to traditional wire-bond packages. This FPGA is suitable for engineers looking for a flexible and powerful solution for complex designs that require high-speed processing and extensive I/O capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V6000-5BF957I
FPGAs (Field Programmable Gate Array) XC2V6000-5BF957I
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V6000-5BF957I
FPGAs (Field Programmable Gate Array) XC2V6000-5BF957I
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V6000-5BF957I
Embedded - FPGAs (Field Programmable Gate Array) XC2V6000-5BF957I
IC FPGA 684 I/O 957FCBGA

IC FPGA 684 I/O 957FCBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V6000-5BF957I XC2V6000-5BF957I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6.00E6 6.00E6
Package Type Other; 957-BBGA, FCBGA
User I/Os 684 pins 684 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details