IC FPGA 484 I/O 676FBGA Product overview: XC2V3000-5FGG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V3000-5FGG676
Win Source Part Number: 1229561-XC2V3000-5FG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-II
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 484
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 676-BGA
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1355
Base Product Number: XC2V3000
Product Status: Obsolete
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA
IC FPGA 484 I/O 676FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC2V3000-5FGG676C | 1229561-XC2V3000-5FGG676C | XC2V3000-5FGG676C | XC2V3000-5FGG676C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 | 3.00E6 |
| Package Type | Other; Tray | Other; 676-BGA | ||
| User I/Os | 484 pins | 484 pins | 484 pins |