Advanced Micro Devices, Inc. OEM Souring XC2V1500-5FG676C

Description
Category: OEM Souring Win Source Part Number: 1463162-XC2V1500-5FG 676C Manufacturer: Amd
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463162-XC2V1500-5FG 676C Manufacturer: Amd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463162-XC2V1500-5FG676C - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463162-XC2V1500-5FG 676C Manufacturer: Amd

Category: OEM Souring
Win Source Part Number: 1463162-XC2V1500-5FG676C
Manufacturer: Amd

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463162-XC2V1500-5FG676C
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
DS90CR483A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR483AVJDX/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details