Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC18V256VQ44C

Description
IC PROM SRL CONFIG 256K 44-VQFP Product overview: XC18V256VQ44C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V256VQ44C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROM SRL CONFIG 256K 44-VQFP Product overview: XC18V256VQ44C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V256VQ44C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 697-XC18V256VQ44C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-XC18V256VQ44C
FPGA Programmable Logic Device 697-XC18V256VQ44C
IC PROM SRL CONFIG 256K 44-VQFP Product overview: XC18V256VQ44C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V256VQ44C can be used for catalog matching and distributor lookup.

IC PROM SRL CONFIG 256K 44-VQFP Product overview: XC18V256VQ44C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC18V256VQ44C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1219391-XC18V256VQ44C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1219391-XC18V256VQ44C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1219391-XC18V256VQ44C
Win Source Part Number: 1219391-XC18V256VQ44 C Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs Package: Tray Standard Package: 160 Mounting: SMD (SMT) Memory Size: 256Kb Programmable Type: In System Programmable Voltage - Supply: 3V ~ 3.6V Package / Case: 44-TQFP Supplier Device Package: 44-VQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): XC18V256-VQ44C; ECCN: 3A991B1B2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: AMD Xilinx Other Names: 122-1244,XC18V256VQ4 4C-ND Base Product Number: XC18V256 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1219391-XC18V256VQ44C
Category: Integrated Circuits (ICs)>Memory - Configuration Proms for FPGAs
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Memory Size: 256Kb
Programmable Type: In System Programmable
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-TQFP
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): XC18V256-VQ44C;
ECCN: 3A991B1B2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: AMD Xilinx
Other Names: 122-1244,XC18V256VQ44C-ND
Base Product Number: XC18V256
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Configuration Proms for FPGAs - XC18V256VQ44C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC18V256VQ44C
Configuration Proms for FPGAs XC18V256VQ44C
IC PROM SRL CONFIG 256K 44-VQFP

IC PROM SRL CONFIG 256K 44-VQFP

Buy Now Datasheet
Configuration Proms for FPGAs - XC18V256VQ44C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
XC18V256VQ44C
Configuration Proms for FPGAs XC18V256VQ44C
IC PROM SRL CONFIG 256K 44-VQFP

IC PROM SRL CONFIG 256K 44-VQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-XC18V256VQ44C 1219391-XC18V256VQ44C XC18V256VQ44C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type Other; Tray QFP; TQFP; Other; 44-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-1 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details