ADVANCED MICRO DEVICES, INC.
XC17S30VO8C -- MEMORY - CONFIGURATION PROMS FOR FPGAS
Advanced Micro Devices, Inc.
Memory - Configuration Proms for FPGAs
XC17S30VO8C
Description
IC PROM SER 300K 8-SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC PROM SER 300K 8-SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
XC17S30VO8C |
|
Product Name
|
Memory - Configuration Proms for FPGAs |
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Number of Words
512 k
Bits per Word
8 bits
View Details
Memory Category
SDRAM; DRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
256000 kbits
View Details
Operating Temperature
0 to 115 C (32 to 239 F)
Package Type
QFP; Tray
Supply Voltage
2.8V ~ 3.465V
View Details