ADVANCED MICRO DEVICES, INC.
XC17S05VO8I -- CONFIGURATION PROMS FOR FPGAS
Advanced Micro Devices, Inc.
Configuration Proms for FPGAs
XC17S05VO8I
Description
IC PROM PROG 50K 8-SOIC
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Description
IC PROM PROG 50K 8-SOIC
Technical Specifications
|
Product Category
|
Field-Programmable Gate Arrays (FPGA) |
|
Product Number
|
XC17S05VO8I |
|
Product Name
|
Configuration Proms for FPGAs |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Logic Cells / Logic Blocks
179400
User I/Os
742 pins
View Details
I/O Interface
LVDS; TTL
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
I/O Interface
CMOS; TTL
System Gates
500000
Logic Family
TTL; CMOS
View Details