ADVANCED MICRO DEVICES, INC.
XC17S05VO8C -- MEMORY - CONFIGURATION PROMS FOR FPGAS
Advanced Micro Devices, Inc.
Memory - Configuration Proms for FPGAs
XC17S05VO8C
Description
IC PROM PROG 50K 8-SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC PROM PROG 50K 8-SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
XC17S05VO8C |
|
Product Name
|
Memory - Configuration Proms for FPGAs |
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
SRAM; SRAM Chip
Access Time
45 ns
Density
16 kbits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
84-LCC (J-Lead)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
SRAM Chip
Operating Temperature
-55 C (-67 F)
Density
1000 kbits
View Details
2 suppliers