Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - SMM100SBO12GQ SMM100SBO12GQ

Description
Win Source Part Number: 953140-SMM100SBO12GQ Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953140-SMM100SBO12GQ Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SMM100SBO12GQ - 953140-SMM100SBO12GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SMM100SBO12GQ
953140-SMM100SBO12GQ
Embedded - Embedded - Microprocessors - SMM100SBO12GQ 953140-SMM100SBO12GQ
Win Source Part Number: 953140-SMM100SBO12GQ Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953140-SMM100SBO12GQ
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.0GHz Embedded Microprocessor MPU - 694-SMM100SBO12GQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.0GHz Embedded Microprocessor MPU
694-SMM100SBO12GQ
2.0GHz Embedded Microprocessor MPU 694-SMM100SBO12GQ
Sempron M100 2.0GHz Product overview: SMM100SBO12GQ from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMM100SBO12GQ can be used for catalog matching and distributor lookup.

Sempron M100 2.0GHz Product overview: SMM100SBO12GQ from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SMM100SBO12GQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953140-SMM100SBO12GQ 694-SMM100SBO12GQ
Product Name Embedded - Embedded - Microprocessors - SMM100SBO12GQ 2.0GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CDP1802BCDX - Lingto Electronic Limited
Specs
Microprocessor Family CDP1802
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details