Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - S80C188 S80C188

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1245736-S80C188 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1245736-S80C188 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - S80C188 - 1245736-S80C188 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S80C188
1245736-S80C188
Embedded - Embedded - Microprocessors - S80C188 1245736-S80C188
Manufacturer: Advanced Micro Devices Win Source Part Number: 1245736-S80C188 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1245736-S80C188
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1245736-S80C188
Product Name Embedded - Embedded - Microprocessors - S80C188
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details