Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - R80188 R80188

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1241779-R80188 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1241779-R80188 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R80188 - 1241779-R80188 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R80188
1241779-R80188
Embedded - Embedded - Microprocessors - R80188 1241779-R80188
Manufacturer: Advanced Micro Devices Win Source Part Number: 1241779-R80188 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1241779-R80188
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - R80188 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R80188
Microprocessors R80188
80188 Microprocessor IC - 1 Core, 16-Bit 8MHz 68-CLCC (24.13x24.13)

80188 Microprocessor IC - 1 Core, 16-Bit 8MHz 68-CLCC (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R80188 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R80188
Integrated Circuits (ICs) - Embedded - Microprocessors R80188
80188 - 16-BIT MICROPROCESSOR

80188 - 16-BIT MICROPROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1241779-R80188 R80188 R80188
Product Name Embedded - Embedded - Microprocessors - R80188 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details