Advanced Micro Devices, Inc. Dual 2.0GHz Embedded Microprocessor MPU QSA1212IAA6CS

Description
Opteron 1212 Dual-Core 2.0GHz (Tray) Product overview: QSA1212IAA6CS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QSA1212IAA6CS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Opteron 1212 Dual-Core 2.0GHz (Tray) Product overview: QSA1212IAA6CS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QSA1212IAA6CS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.0GHz Embedded Microprocessor MPU - 694-QSA1212IAA6CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.0GHz Embedded Microprocessor MPU
694-QSA1212IAA6CS
Dual 2.0GHz Embedded Microprocessor MPU 694-QSA1212IAA6CS
Opteron 1212 Dual-Core 2.0GHz (Tray) Product overview: QSA1212IAA6CS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QSA1212IAA6CS can be used for catalog matching and distributor lookup.

Opteron 1212 Dual-Core 2.0GHz (Tray) Product overview: QSA1212IAA6CS from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QSA1212IAA6CS can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - QSA1212IAA6CS - 952635-QSA1212IAA6CS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - QSA1212IAA6CS
952635-QSA1212IAA6CS
Embedded - Embedded - Microprocessors - QSA1212IAA6CS 952635-QSA1212IAA6CS
Win Source Part Number: 952635-QSA1212IAA6CS Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952635-QSA1212IAA6CS
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-QSA1212IAA6CS 952635-QSA1212IAA6CS
Product Name Dual 2.0GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - QSA1212IAA6CS
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details