Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7PC PAL20L8-7PC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235185-PAL20L8-7PC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235185-PAL20L8-7PC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7PC - 1235185-PAL20L8-7PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7PC
1235185-PAL20L8-7PC
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7PC 1235185-PAL20L8-7PC
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235185-PAL20L8-7PC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1235185-PAL20L8-7PC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1235185-PAL20L8-7PC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7PC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CB652C7 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
View Details
DS90UB913A-Q1 25-100MHz 10/12-Bit FPD-Link III SERIALIZER - DS90UB913ATRTVJQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 100 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PQ144I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 4000
User I/Os 104 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details