Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7JC PAL20L8-7JC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235184-PAL20L8-7JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235184-PAL20L8-7JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7JC - 1235184-PAL20L8-7JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7JC
1235184-PAL20L8-7JC
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7JC 1235184-PAL20L8-7JC
Manufacturer: Advanced Micro Devices Win Source Part Number: 1235184-PAL20L8-7JC Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1235184-PAL20L8-7JC
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1235184-PAL20L8-7JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20L8-7JC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C7 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 683 pins
View Details
CPLDs (Complex Programmable Logic Devices) - GAL20V8QS-10LVC - Quarktwin Technology Ltd.
Specs
Device Type CPLD
Macrocells 8
Package Type Other; 28-LCC (J-Lead)
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLDs (Complex Programmable Logic Devices) - 1695-SLG47105VDKR-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 20-UFQFN
Pins 20
View Details