Advanced Micro Devices, Inc. Dual 2.20GHz Embedded Microprocessor MPU OST275FAA6CB

Description
Opteron O275 Dual-Core 2.20GHz (Tray) Product overview: OST275FAA6CB from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OST275FAA6CB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Opteron O275 Dual-Core 2.20GHz (Tray) Product overview: OST275FAA6CB from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OST275FAA6CB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.20GHz Embedded Microprocessor MPU - 694-OST275FAA6CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.20GHz Embedded Microprocessor MPU
694-OST275FAA6CB
Dual 2.20GHz Embedded Microprocessor MPU 694-OST275FAA6CB
Opteron O275 Dual-Core 2.20GHz (Tray) Product overview: OST275FAA6CB from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OST275FAA6CB can be used for catalog matching and distributor lookup.

Opteron O275 Dual-Core 2.20GHz (Tray) Product overview: OST275FAA6CB from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 2.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OST275FAA6CB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - OST275FAA6CB - 952632-OST275FAA6CB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OST275FAA6CB
952632-OST275FAA6CB
Embedded - Embedded - Microprocessors - OST275FAA6CB 952632-OST275FAA6CB
Win Source Part Number: 952632-OST275FAA6CB Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952632-OST275FAA6CB
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OST275FAA6CB 952632-OST275FAA6CB
Product Name Dual 2.20GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OST275FAA6CB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM29000-25GC - 860914-AM29000-25GC - Win Source Electronics
Specs
Architecture RISC
Package Type Other; 169-PGA (44.7x44.7)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D23B-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers