Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - OS8381PCP4DGI OS8381PCP4DGI

Description
Win Source Part Number: 952399-OS8381PCP4DGI Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952399-OS8381PCP4DGI Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OS8381PCP4DGI - 952399-OS8381PCP4DGI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OS8381PCP4DGI
952399-OS8381PCP4DGI
Embedded - Embedded - Microprocessors - OS8381PCP4DGI 952399-OS8381PCP4DGI
Win Source Part Number: 952399-OS8381PCP4DGI Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952399-OS8381PCP4DGI
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.50GHz Embedded Microprocessor MPU - 694-OS8381PCP4DGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.50GHz Embedded Microprocessor MPU
694-OS8381PCP4DGI
Quad 2.50GHz Embedded Microprocessor MPU 694-OS8381PCP4DGI
Opteron 8381HE QUAD Core 2.50GHz CPU Product overview: OS8381PCP4DGI from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.50GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.50GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS8381PCP4DGI can be used for catalog matching and distributor lookup.

Opteron 8381HE QUAD Core 2.50GHz CPU Product overview: OS8381PCP4DGI from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.50GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.50GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OS8381PCP4DGI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952399-OS8381PCP4DGI 694-OS8381PCP4DGI
Product Name Embedded - Embedded - Microprocessors - OS8381PCP4DGI Quad 2.50GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 987 (2M Cache, 1.50 GHz) - 987 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details