Advanced Micro Devices, Inc. 16-bit 10MHz Embedded Microprocessor MPU N80C188

Description
Microprocessor, 16-Bit, 10MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 10MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 10MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 10MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 10MHz Embedded Microprocessor MPU - 694-N80C188 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 10MHz Embedded Microprocessor MPU
694-N80C188
16-bit 10MHz Embedded Microprocessor MPU 694-N80C188
Microprocessor, 16-Bit, 10MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 10MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 10MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188 from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 10MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - N80C188 - 1229294-N80C188 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80C188
1229294-N80C188
Embedded - Embedded - Microprocessors - N80C188 1229294-N80C188
Manufacturer: Advanced Micro Devices Win Source Part Number: 1229294-N80C188 Manufacturer Homepage: www.amd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Micro Devices
Win Source Part Number: 1229294-N80C188
Manufacturer Homepage: www.amd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
16-BIT, 10 MHz, MICROPROCESSOR, PQCC68 - N80C188 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
16-BIT, 10 MHz, MICROPROCESSOR, PQCC68
N80C188
16-BIT, 10 MHz, MICROPROCESSOR, PQCC68 N80C188
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - N80C188 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
N80C188
Integrated Circuits (ICs) - Embedded - Microprocessors N80C188
IC MPU I186

IC MPU I186

Supplier's Site
Microprocessors - N80C188 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
N80C188
Microprocessors N80C188
80C186 Microprocessor IC i186 1 Core, 16-Bit

80C186 Microprocessor IC i186 1 Core, 16-Bit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-N80C188 1229294-N80C188 N80C188 N80C188 N80C188
Product Name 16-bit 10MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - N80C188 16-BIT, 10 MHz, MICROPROCESSOR, PQCC68 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers