Advanced Micro Devices, Inc. Microprocessors N80C186-12

Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz
Datasheet
Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - N80C186-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
N80C186-12
Microprocessors N80C186-12
80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz

80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz

Buy Now Datasheet
IC Chip - 20660354 - Radwell International
Willingboro, NJ, United States
IC Chip
20660354
IC Chip 20660354
MICROPROCESSOR, 16-BIT, 12.5MHZ, CMOS, PLCC-68. FREE 2 YEAR RADWELL WARRANTY

MICROPROCESSOR, 16-BIT, 12.5MHZ, CMOS, PLCC-68. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number N80C186-12 20660354
Product Name Microprocessors IC Chip
Data Bus 16-Bit; 1 Core, 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AGXD500AAXE0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details