Advanced Micro Devices, Inc. 25W Embedded Microprocessor MPU HMP840SGR32GM

Description
PHENOM II MOBILE X3 P840 25W S1G4 Product overview: HMP840SGR32GM from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HMP840SGR32GM can be used for catalog matching and distributor lookup.
Request a Quote
Description
PHENOM II MOBILE X3 P840 25W S1G4 Product overview: HMP840SGR32GM from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HMP840SGR32GM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25W Embedded Microprocessor MPU - 694-HMP840SGR32GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Embedded Microprocessor MPU
694-HMP840SGR32GM
25W Embedded Microprocessor MPU 694-HMP840SGR32GM
PHENOM II MOBILE X3 P840 25W S1G4 Product overview: HMP840SGR32GM from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HMP840SGR32GM can be used for catalog matching and distributor lookup.

PHENOM II MOBILE X3 P840 25W S1G4 Product overview: HMP840SGR32GM from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HMP840SGR32GM can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - HMP840SGR32GM - 952551-HMP840SGR32GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HMP840SGR32GM
952551-HMP840SGR32GM
Embedded - Embedded - Microprocessors - HMP840SGR32GM 952551-HMP840SGR32GM
Win Source Part Number: 952551-HMP840SGR32GM Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952551-HMP840SGR32GM
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HMP840SGR32GM 952551-HMP840SGR32GM
Product Name 25W Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HMP840SGR32GM
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - CDP1802BCDX - Lingto Electronic Limited
Specs
Microprocessor Family CDP1802
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details