Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET56NGBB22GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET56NGBB22GVE can be used for catalog matching and distributor lookup.
Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223128-GET56NGBB22G
Number of Pins: 413
Categories: Embedded - Microprocessors
Max Frequency: 1.65 GHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Data Bus Width: 64 b
RoHS: Non-Compliant
Radiation Hardening: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-GET56NGBB22GVE | 1223128-GET56NGBB22GVE |
| Product Name | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - GET56NGBB22GVE |
| Pin Count | 413 |