Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - GET40RFSB12GVE GET40RFSB12GVE

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031621-GET40RFSB12G VE Frequency: 1 GHz Number of Pins: 413 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031621-GET40RFSB12G VE Frequency: 1 GHz Number of Pins: 413 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GET40RFSB12GVE - 1031621-GET40RFSB12GVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GET40RFSB12GVE
1031621-GET40RFSB12GVE
Embedded - Embedded - Microprocessors - GET40RFSB12GVE 1031621-GET40RFSB12GVE
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031621-GET40RFSB12G VE Frequency: 1 GHz Number of Pins: 413 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031621-GET40RFSB12GVE
Frequency: 1 GHz
Number of Pins: 413
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
Embedded Microprocessor MPU - 694-GET40RFSB12GVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-GET40RFSB12GVE
Embedded Microprocessor MPU 694-GET40RFSB12GVE
Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET40RFSB12GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET40RFSB12GVE can be used for catalog matching and distributor lookup.

Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET40RFSB12GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET40RFSB12GVE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1031621-GET40RFSB12GVE 694-GET40RFSB12GVE
Product Name Embedded - Embedded - Microprocessors - GET40RFSB12GVE Embedded Microprocessor MPU
Pin Count 413
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details