Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - GET40EFSB22GVE GET40EFSB22GVE

Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060747-GET40EFSB22G VE Number of Pins: 413 Categories: Embedded - Microprocessors Max Frequency: 1 GHz Alternative Parts (Cross-Reference): T1013NSE7KQA; GET52RGBB12GVE; GET56NGBB22GVE; T1023NSE7MQA; AGXD500AAXE0TD; RJ80535VC600512SL7GE ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060747-GET40EFSB22G VE Number of Pins: 413 Categories: Embedded - Microprocessors Max Frequency: 1 GHz Alternative Parts (Cross-Reference): T1013NSE7KQA; GET52RGBB12GVE; GET56NGBB22GVE; T1023NSE7MQA; AGXD500AAXE0TD; RJ80535VC600512SL7GE ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - GET40EFSB22GVE - 1060747-GET40EFSB22GVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GET40EFSB22GVE
1060747-GET40EFSB22GVE
Embedded - Embedded - Microprocessors - GET40EFSB22GVE 1060747-GET40EFSB22GVE
Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060747-GET40EFSB22G VE Number of Pins: 413 Categories: Embedded - Microprocessors Max Frequency: 1 GHz Alternative Parts (Cross-Reference): T1013NSE7KQA; GET52RGBB12GVE; GET56NGBB22GVE; T1023NSE7MQA; AGXD500AAXE0TD; RJ80535VC600512SL7GE ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060747-GET40EFSB22GVE
Number of Pins: 413
Categories: Embedded - Microprocessors
Max Frequency: 1 GHz
Alternative Parts (Cross-Reference): T1013NSE7KQA; GET52RGBB12GVE; GET56NGBB22GVE; T1023NSE7MQA; AGXD500AAXE0TD; RJ80535VC600512SL7GE;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
Embedded Microprocessor MPU - 694-GET40EFSB22GVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-GET40EFSB22GVE
Embedded Microprocessor MPU 694-GET40EFSB22GVE
Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET40EFSB22GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET40EFSB22GVE can be used for catalog matching and distributor lookup.

Microprocessor Circuit, CMOS, PBGA413, 19 X 19 MM, UBGA-413 Product overview: GET40EFSB22GVE from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GET40EFSB22GVE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1060747-GET40EFSB22GVE 694-GET40EFSB22GVE
Product Name Embedded - Embedded - Microprocessors - GET40EFSB22GVE Embedded Microprocessor MPU
Pin Count 413
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CX-DP0323T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 2117U (2M Cache, 1.80 GHz) - 2117U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1800 MHz
View Details