Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - FD6350FRW6KHK FD6350FRW6KHK

Description
Win Source Part Number: 952883-FD6350FRW6KHK Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952883-FD6350FRW6KHK Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FD6350FRW6KHK - 952883-FD6350FRW6KHK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FD6350FRW6KHK
952883-FD6350FRW6KHK
Embedded - Embedded - Microprocessors - FD6350FRW6KHK 952883-FD6350FRW6KHK
Win Source Part Number: 952883-FD6350FRW6KHK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952883-FD6350FRW6KHK
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.9GHz 8MB Embedded Microprocessor MPU - 694-FD6350FRW6KHK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9GHz 8MB Embedded Microprocessor MPU
694-FD6350FRW6KHK
3.9GHz 8MB Embedded Microprocessor MPU 694-FD6350FRW6KHK
FX-6350 3.9GHz 8MB cache Socket AM3 Product overview: FD6350FRW6KHK from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.9GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6350FRW6KHK can be used for catalog matching and distributor lookup.

FX-6350 3.9GHz 8MB cache Socket AM3 Product overview: FD6350FRW6KHK from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 8MB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.9GHz, 8MB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6350FRW6KHK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952883-FD6350FRW6KHK 694-FD6350FRW6KHK
Product Name Embedded - Embedded - Microprocessors - FD6350FRW6KHK 3.9GHz 8MB Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details