Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - FD6300WMW6KHK FD6300WMW6KHK

Description
Win Source Part Number: 952512-FD6300WMW6KHK Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952512-FD6300WMW6KHK Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FD6300WMW6KHK - 952512-FD6300WMW6KHK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FD6300WMW6KHK
952512-FD6300WMW6KHK
Embedded - Embedded - Microprocessors - FD6300WMW6KHK 952512-FD6300WMW6KHK
Win Source Part Number: 952512-FD6300WMW6KHK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952512-FD6300WMW6KHK
Series: *
Categories: Embedded - Microprocessors

Buy Now
3500MHZ 14MB 95W Embedded Microprocessor MPU - 694-FD6300WMW6KHK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3500MHZ 14MB 95W Embedded Microprocessor MPU
694-FD6300WMW6KHK
3500MHZ 14MB 95W Embedded Microprocessor MPU 694-FD6300WMW6KHK
AMD FX-SERIES CPU FX-6300 X6 3500MHZ 14MB AM3+ 95W TRAY Product overview: FD6300WMW6KHK from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3500MHZ, 14MB, 95W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3500MHZ, 14MB, 95W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6300WMW6KHK can be used for catalog matching and distributor lookup.

AMD FX-SERIES CPU FX-6300 X6 3500MHZ 14MB AM3+ 95W TRAY Product overview: FD6300WMW6KHK from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3500MHZ, 14MB, 95W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3500MHZ, 14MB, 95W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6300WMW6KHK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952512-FD6300WMW6KHK 694-FD6300WMW6KHK
Product Name Embedded - Embedded - Microprocessors - FD6300WMW6KHK 3500MHZ 14MB 95W Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYEA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3354ZCED50 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details