Advanced Micro Devices, Inc. 3500MHZ 14MB 95W Embedded Microprocessor MPU FD6300WMHKBOX

Description
AMD FX-SERIES CPU FX-6300 X6 3500MHZ 14MB AM3+ 95W PIB Product overview: FD6300WMHKBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3500MHZ, 14MB, 95W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3500MHZ, 14MB, 95W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6300WMHKBOX can be used for catalog matching and distributor lookup.
Request a Quote
Description
AMD FX-SERIES CPU FX-6300 X6 3500MHZ 14MB AM3+ 95W PIB Product overview: FD6300WMHKBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3500MHZ, 14MB, 95W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3500MHZ, 14MB, 95W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6300WMHKBOX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500MHZ 14MB 95W Embedded Microprocessor MPU - 694-FD6300WMHKBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3500MHZ 14MB 95W Embedded Microprocessor MPU
694-FD6300WMHKBOX
3500MHZ 14MB 95W Embedded Microprocessor MPU 694-FD6300WMHKBOX
AMD FX-SERIES CPU FX-6300 X6 3500MHZ 14MB AM3+ 95W PIB Product overview: FD6300WMHKBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3500MHZ, 14MB, 95W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3500MHZ, 14MB, 95W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6300WMHKBOX can be used for catalog matching and distributor lookup.

AMD FX-SERIES CPU FX-6300 X6 3500MHZ 14MB AM3+ 95W PIB Product overview: FD6300WMHKBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3500MHZ, 14MB, 95W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3500MHZ, 14MB, 95W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD6300WMHKBOX can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - FD6300WMHKBOX - 952876-FD6300WMHKBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FD6300WMHKBOX
952876-FD6300WMHKBOX
Embedded - Embedded - Microprocessors - FD6300WMHKBOX 952876-FD6300WMHKBOX
Win Source Part Number: 952876-FD6300WMHKBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952876-FD6300WMHKBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-FD6300WMHKBOX 952876-FD6300WMHKBOX
Product Name 3500MHZ 14MB 95W Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - FD6300WMHKBOX
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details