Advanced Micro Devices, Inc. Embedded - Embedded - Microprocessors - FD4130FRGUBOX FD4130FRGUBOX

Description
Win Source Part Number: 952866-FD4130FRGUBOX Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 952866-FD4130FRGUBOX Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FD4130FRGUBOX - 952866-FD4130FRGUBOX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FD4130FRGUBOX
952866-FD4130FRGUBOX
Embedded - Embedded - Microprocessors - FD4130FRGUBOX 952866-FD4130FRGUBOX
Win Source Part Number: 952866-FD4130FRGUBOX Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 952866-FD4130FRGUBOX
Series: *
Categories: Embedded - Microprocessors

Buy Now
3800MHZ 8MB 125W Embedded Microprocessor MPU - 694-FD4130FRGUBOX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3800MHZ 8MB 125W Embedded Microprocessor MPU
694-FD4130FRGUBOX
3800MHZ 8MB 125W Embedded Microprocessor MPU 694-FD4130FRGUBOX
AMD FX-SERIES CPU FX-4130 X4 3800MHZ 8MB AM3+ 125W PIB Product overview: FD4130FRGUBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHZ, 8MB, 125W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3800MHZ, 8MB, 125W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4130FRGUBOX can be used for catalog matching and distributor lookup.

AMD FX-SERIES CPU FX-4130 X4 3800MHZ 8MB AM3+ 125W PIB Product overview: FD4130FRGUBOX from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHZ, 8MB, 125W. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3800MHZ, 8MB, 125W, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FD4130FRGUBOX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 952866-FD4130FRGUBOX 694-FD4130FRGUBOX
Product Name Embedded - Embedded - Microprocessors - FD4130FRGUBOX 3800MHZ 8MB 125W Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details