Advanced Micro Devices, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) DK-S6-EMBD-G

Description
Win Source Part Number: 1350404-DK-S6-EMBD-G Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Series: Spartan®-6 LXT Type: FPGA Package: Box For Use With/Related Products: XC6SLX45T Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Platform: Spartan-6 LXT FPGA Embedded PCIe Card ECCN: 3A992A Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: AMD Base Product Number: XC6SLX45 Product Status: Obsolete Suggested Programming Environment: ISE Interconnect System: FMC
Request a Quote Datasheet
Description
Win Source Part Number: 1350404-DK-S6-EMBD-G Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Series: Spartan®-6 LXT Type: FPGA Package: Box For Use With/Related Products: XC6SLX45T Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Platform: Spartan-6 LXT FPGA Embedded PCIe Card ECCN: 3A992A Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: AMD Base Product Number: XC6SLX45 Product Status: Obsolete Suggested Programming Environment: ISE Interconnect System: FMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) - 1350404-DK-S6-EMBD-G - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
1350404-DK-S6-EMBD-G
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) 1350404-DK-S6-EMBD-G
Win Source Part Number: 1350404-DK-S6-EMBD-G Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Series: Spartan®-6 LXT Type: FPGA Package: Box For Use With/Related Products: XC6SLX45T Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Platform: Spartan-6 LXT FPGA Embedded PCIe Card ECCN: 3A992A Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: AMD Base Product Number: XC6SLX45 Product Status: Obsolete Suggested Programming Environment: ISE Interconnect System: FMC

Win Source Part Number: 1350404-DK-S6-EMBD-G
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Series: Spartan®-6 LXT
Type: FPGA
Package: Box
For Use With/Related Products: XC6SLX45T
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Platform: Spartan-6 LXT FPGA Embedded PCIe Card
ECCN: 3A992A
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: AMD
Base Product Number: XC6SLX45
Product Status: Obsolete
Suggested Programming Environment: ISE
Interconnect System: FMC

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards - DK-S6-EMBD-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
DK-S6-EMBD-G
Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards DK-S6-EMBD-G
DEV KIT EMBEDDED SPARTAN 6

DEV KIT EMBEDDED SPARTAN 6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1350404-DK-S6-EMBD-G DK-S6-EMBD-G
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-9SM+,WW107.50 OHM - TB-408-9SM+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1102517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details