Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Logic - Flip Flops AMZ8120DM

Description
AM8120 - OCTAL D-TYPE FLIP FLOP
Datasheet
Description
AM8120 - OCTAL D-TYPE FLIP FLOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - AMZ8120DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
AMZ8120DM
Integrated Circuits (ICs) - Logic - Flip Flops AMZ8120DM
AM8120 - OCTAL D-TYPE FLIP FLOP

AM8120 - OCTAL D-TYPE FLIP FLOP

Supplier's Site
Flip Flops - AMZ8120DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
AMZ8120DM
Flip Flops AMZ8120DM
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number AMZ8120DM AMZ8120DM
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC112PW,112-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers