Advanced Micro Devices, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL22V10AJC AMPAL22V10AJC

Description
Manufacturer: Amd Win Source Part Number: 178961-AMPAL22V10AJC Family Name: AMPAL22V10 Introduction Date: June 05, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 178961-AMPAL22V10AJC Family Name: AMPAL22V10 Introduction Date: June 05, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL22V10AJC - 178961-AMPAL22V10AJC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL22V10AJC
178961-AMPAL22V10AJC
Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL22V10AJC 178961-AMPAL22V10AJC
Manufacturer: Amd Win Source Part Number: 178961-AMPAL22V10AJC Family Name: AMPAL22V10 Introduction Date: June 05, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 178961-AMPAL22V10AJC
Family Name: AMPAL22V10
Introduction Date: June 05, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 178961-AMPAL22V10AJC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - AMPAL22V10AJC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY37256VP208-100NXC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 165 pins
Propagation Delay 12 ns
View Details
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVRQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PL68I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 2000
User I/Os 57 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details