The AMD-8131BLCFW is a HyperTransport PCI-X Tunnel that features two PCI-X bridges, designed to facilitate high-speed data transfer in computing systems. It supports a 16-bit data bus on side A and an 8-bit data bus on side B, with each side capable of connecting to either a host or downstream HyperTransport-compl
AMD8131 BUS CONTROLLER
PCI Bridge PCI, Serial Interface 829-BGA (37.5x37.5)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | AMD-8131BLCFW | AMD-8131BLCFW |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | PCI; PCI | PCI; PCI, Serial |
| Device Type | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other | Other; 1.14V ~ 1.26V, 1.71V ~ 1.89V, 3.135V ~ 3.465V |