Advanced Micro Devices, Inc. Interface - Interface - Controllers - AM9590-15JC AM9590-15JC

Description
Manufacturer: Amd Win Source Part Number: 817042-AM9590-15JC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 817042-AM9590-15JC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AM9590-15JC - 817042-AM9590-15JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AM9590-15JC
817042-AM9590-15JC
Interface - Interface - Controllers - AM9590-15JC 817042-AM9590-15JC
Manufacturer: Amd Win Source Part Number: 817042-AM9590-15JC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 817042-AM9590-15JC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Controllers - AM9590-15JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
AM9590-15JC
Controllers AM9590-15JC
Controller Interface 68-PLCC (24.21x24.21)

Controller Interface 68-PLCC (24.21x24.21)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - AM9590-15JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AM9590-15JC
Integrated Circuits (ICs) - Interface - Controllers AM9590-15JC
FIXED DISK CONTROLLER

FIXED DISK CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 817042-AM9590-15JC AM9590-15JC AM9590-15JC
Product Name Interface - Interface - Controllers - AM9590-15JC Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Specialized - IP4791CZ12,132 - 1045706-IP4791CZ12,132 - Win Source Electronics
Specs
Supply Voltage Other; 1.8V~ 5V
Package Type 12-HXSON (2.5x2.1)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details