Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Interface - Controllers AM9519A/BUA

Description
Win Source Part Number: 1026136-AM9519A/BUA Category: Integrated Circuits (ICs)>Interface - Controllers Package: Bulk Standard Package: 1 Function: Controller Interface: Bus Current - Supply: 200mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-CLCC Supplier Device Package: 44-CLCC Temperature Range - Operating: -55°C ~ 125°C (TC) Alternative Parts (Cross-Reference): AM9519A/BUAAM9519ABU A; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: AMDAMDAM9519A/BUA,21 56-AM9519A/BUA RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1026136-AM9519A/BUA Category: Integrated Circuits (ICs)>Interface - Controllers Package: Bulk Standard Package: 1 Function: Controller Interface: Bus Current - Supply: 200mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-CLCC Supplier Device Package: 44-CLCC Temperature Range - Operating: -55°C ~ 125°C (TC) Alternative Parts (Cross-Reference): AM9519A/BUAAM9519ABU A; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: AMDAMDAM9519A/BUA,21 56-AM9519A/BUA RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1026136-AM9519A/BUA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1026136-AM9519A/BUA
Integrated Circuits (ICs) - Interface - Controllers 1026136-AM9519A/BUA
Win Source Part Number: 1026136-AM9519A/BUA Category: Integrated Circuits (ICs)>Interface - Controllers Package: Bulk Standard Package: 1 Function: Controller Interface: Bus Current - Supply: 200mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 44-CLCC Supplier Device Package: 44-CLCC Temperature Range - Operating: -55°C ~ 125°C (TC) Alternative Parts (Cross-Reference): AM9519A/BUAAM9519ABU A; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices Other Names: AMDAMDAM9519A/BUA,21 56-AM9519A/BUA RoHS Status: RoHS non-compliant

Win Source Part Number: 1026136-AM9519A/BUA
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Bulk
Standard Package: 1
Function: Controller
Interface: Bus
Current - Supply: 200mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-CLCC
Supplier Device Package: 44-CLCC
Temperature Range - Operating: -55°C ~ 125°C (TC)
Alternative Parts (Cross-Reference): AM9519A/BUAAM9519ABUA;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Advanced Micro Devices
Other Names: AMDAMDAM9519A/BUA,2156-AM9519A/BUA
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Controllers - AM9519A/BUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
AM9519A/BUA
Controllers AM9519A/BUA
Controller Bus Interface 44-CLCC

Controller Bus Interface 44-CLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - AM9519A/BUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AM9519A/BUA
Integrated Circuits (ICs) - Interface - Controllers AM9519A/BUA
UNIVERSAL INTERRUPT CONTROLLER

UNIVERSAL INTERRUPT CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1026136-AM9519A/BUA AM9519A/BUA AM9519A/BUA
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
 - 74ALVT16821DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
Multiprotocol Transceivers - 216310 - RS Components, Ltd.
Specs
Technology PCI Express
Device Type Transceiver
Features RoHS
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details