Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Interface - Controllers AM9518DC

Description
Win Source Part Number: 1202539-AM9518DC Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): AM9518 DC; Fake Threat In the Open Market: 67 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Advanced Micro Devices Other Names: 2156-AM9518DC-600061
Request a Quote Datasheet
Description
Win Source Part Number: 1202539-AM9518DC Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): AM9518 DC; Fake Threat In the Open Market: 67 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Advanced Micro Devices Other Names: 2156-AM9518DC-600061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1202539-AM9518DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1202539-AM9518DC
Integrated Circuits (ICs) - Interface - Controllers 1202539-AM9518DC
Win Source Part Number: 1202539-AM9518DC Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): AM9518 DC; Fake Threat In the Open Market: 67 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Advanced Micro Devices Other Names: 2156-AM9518DC-600061

Win Source Part Number: 1202539-AM9518DC
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): AM9518 DC;
Fake Threat In the Open Market: 67 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Advanced Micro Devices
Other Names: 2156-AM9518DC-600061

Buy Now Datasheet
Controllers - AM9518DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
AM9518DC
Controllers AM9518DC
Interface

Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - AM9518DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AM9518DC
Integrated Circuits (ICs) - Interface - Controllers AM9518DC
DATA ENCRYPTION CIRCUIT, MOS, CD

DATA ENCRYPTION CIRCUIT, MOS, CD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1202539-AM9518DC AM9518DC AM9518DC
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface - Direct Digital Synthesis (DDS) - AD9853AS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details