Advanced Micro Devices, Inc. Interface - Interface - Drivers, Receivers, Transceivers - AM79C989JC AM79C989JC

Description
Manufacturer: Amd Win Source Part Number: 177905-AM79C989JC Family Name: AM79C989 Introduction Date: April 01, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177905-AM79C989JC Family Name: AM79C989 Introduction Date: April 01, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM79C989JC - 177905-AM79C989JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM79C989JC
177905-AM79C989JC
Interface - Interface - Drivers, Receivers, Transceivers - AM79C989JC 177905-AM79C989JC
Manufacturer: Amd Win Source Part Number: 177905-AM79C989JC Family Name: AM79C989 Introduction Date: April 01, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177905-AM79C989JC
Family Name: AM79C989
Introduction Date: April 01, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - AM79C989JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
AM79C989JC
Integrated Circuits (ICs) - Interface - Controllers AM79C989JC
QUAD ETHERNET SWITCHING TXVR

QUAD ETHERNET SWITCHING TXVR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 177905-AM79C989JC AM79C989JC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM79C989JC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907229 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details