Advanced Micro Devices, Inc. Interface - Interface - Drivers, Receivers, Transceivers - AM79C100JC AM79C100JC

Description
Manufacturer: Amd Win Source Part Number: 177795-AM79C100JC Family Name: AM79C100 Introduction Date: August 08, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177795-AM79C100JC Family Name: AM79C100 Introduction Date: August 08, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM79C100JC - 177795-AM79C100JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM79C100JC
177795-AM79C100JC
Interface - Interface - Drivers, Receivers, Transceivers - AM79C100JC 177795-AM79C100JC
Manufacturer: Amd Win Source Part Number: 177795-AM79C100JC Family Name: AM79C100 Introduction Date: August 08, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177795-AM79C100JC
Family Name: AM79C100
Introduction Date: August 08, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 177795-AM79C100JC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM79C100JC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 360000 kbps
View Details