Advanced Micro Devices, Inc. Interface - Interface - Drivers, Receivers, Transceivers - AM7992BJC AM7992BJC

Description
Manufacturer: Amd Win Source Part Number: 177783-AM7992BJC Family Name: AM7992BJC Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025; Introduction Date: August 07, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177783-AM7992BJC Family Name: AM7992BJC Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025; Introduction Date: August 07, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM7992BJC - 177783-AM7992BJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM7992BJC
177783-AM7992BJC
Interface - Interface - Drivers, Receivers, Transceivers - AM7992BJC 177783-AM7992BJC
Manufacturer: Amd Win Source Part Number: 177783-AM7992BJC Family Name: AM7992BJC Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025; Introduction Date: August 07, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177783-AM7992BJC
Family Name: AM7992BJC
Alternative Parts (Cross-Reference): LSI8751D; LSI53C875JB; LSI00025;
Introduction Date: August 07, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - AM7992BJC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AM7992BJC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AM7992BJC
SERIAL INTERFACE ADAPTER

SERIAL INTERFACE ADAPTER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 177783-AM7992BJC AM7992BJC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM7992BJC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2587023 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-SOT223-4
View Details