Advanced Micro Devices, Inc. Interface - Interface - Drivers, Receivers, Transceivers - AM7969-125DC AM7969-125DC

Description
Manufacturer: Amd Win Source Part Number: 177770-AM7969-125DC Family Name: AM7969 Alternative Parts (Cross-Reference): AM7969-175JC; AM7969-70PCB; AM7969-100PCB; Introduction Date: May 01, 1987 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177770-AM7969-125DC Family Name: AM7969 Alternative Parts (Cross-Reference): AM7969-175JC; AM7969-70PCB; AM7969-100PCB; Introduction Date: May 01, 1987 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM7969-125DC - 177770-AM7969-125DC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM7969-125DC
177770-AM7969-125DC
Interface - Interface - Drivers, Receivers, Transceivers - AM7969-125DC 177770-AM7969-125DC
Manufacturer: Amd Win Source Part Number: 177770-AM7969-125DC Family Name: AM7969 Alternative Parts (Cross-Reference): AM7969-175JC; AM7969-70PCB; AM7969-100PCB; Introduction Date: May 01, 1987 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177770-AM7969-125DC
Family Name: AM7969
Alternative Parts (Cross-Reference): AM7969-175JC; AM7969-70PCB; AM7969-100PCB;
Introduction Date: May 01, 1987
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 177770-AM7969-125DC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM7969-125DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details