Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044750-AM45DL3208GB
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Categories: OEM Parts(A-B)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044750-AM45DL3208GB70I |
| Product Name | OEM Parts - OEM Parts (A - B) - AM45DL3208GB70I |