Manufacturer: Amd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037986-AM30LV0064DJ
Mounting: SMD (SMT)
Memory Type: NAND
Interface: Parallel
Access Time: 35 ns
Density: 64 Mb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 44
Categories: OEM Parts(A-B)
Case / Package: TSOP
Alternative Parts (Cross-Reference): AM30LV0064DJ40E2IAM3
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 23 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037986-AM30LV0064DJ40E2I |
| Product Name | OEM Parts - OEM Parts (A - B) - AM30LV0064DJ40E2I |