Advanced Micro Devices, Inc. 3.3V Memory IC and Storage Component AM29LV641ML-112REI

Description
NOR Flash Parallel 3.3V 64M-bit 4M x 16 110ns 48-Pin TSOP Product overview: AM29LV641ML-112REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV641ML-112R EI can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3.3V 64M-bit 4M x 16 110ns 48-Pin TSOP Product overview: AM29LV641ML-112REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV641ML-112R EI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-AM29LV641ML-112REI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AM29LV641ML-112REI
3.3V Memory IC and Storage Component 774-AM29LV641ML-112REI
NOR Flash Parallel 3.3V 64M-bit 4M x 16 110ns 48-Pin TSOP Product overview: AM29LV641ML-112REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV641ML-112R EI can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 64M-bit 4M x 16 110ns 48-Pin TSOP Product overview: AM29LV641ML-112REI from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV641ML-112REI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177423-AM29LV641ML-112REI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177423-AM29LV641ML-112REI
Integrated Circuits(ICs) 177423-AM29LV641ML-112REI
Manufacturer: Amd Win Source Part Number: 177423-AM29LV641ML-1 12REI Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV641ML Alternative Parts (Cross-Reference): Am29LV641MH101REI; AM29LV641ML101REIT; Am29LV641ML101REI; Am29LV641ML120REI; Introduction Date: August 03, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177423-AM29LV641ML-112REI
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29LV641ML
Alternative Parts (Cross-Reference): Am29LV641MH101REI; AM29LV641ML101REIT; Am29LV641ML101REI; Am29LV641ML120REI;
Introduction Date: August 03, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29LV641ML-112REI 177423-AM29LV641ML-112REI
Product Name 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
 - MD28F020-90/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers