Advanced Micro Devices, Inc. Integrated Circuits(ICs) AM29LV400BT-120EC

Description
Manufacturer: Amd Win Source Part Number: 177409-AM29LV400BT-1 20EC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): Am29LV400BT120FC; Am29LV400BT120FD; Am29LV400BT120ED; Am29LV400BT55REC; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Amd Win Source Part Number: 177409-AM29LV400BT-1 20EC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): Am29LV400BT120FC; Am29LV400BT120FD; Am29LV400BT120ED; Am29LV400BT55REC; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177409-AM29LV400BT-120EC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177409-AM29LV400BT-120EC
Integrated Circuits(ICs) 177409-AM29LV400BT-120EC
Manufacturer: Amd Win Source Part Number: 177409-AM29LV400BT-1 20EC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): Am29LV400BT120FC; Am29LV400BT120FD; Am29LV400BT120ED; Am29LV400BT55REC; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177409-AM29LV400BT-120EC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29LV400B
Alternative Parts (Cross-Reference): Am29LV400BT120FC; Am29LV400BT120FD; Am29LV400BT120ED; Am29LV400BT55REC;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
3V Memory IC and Storage Component - 774-AM29LV400BT-120EC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-AM29LV400BT-120EC
3V Memory IC and Storage Component 774-AM29LV400BT-120EC
512KX8 FLASH 3V PROM, 120ns, PDSO48, TSOP-48 Product overview: AM29LV400BT-120EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BT-120E C can be used for catalog matching and distributor lookup.

512KX8 FLASH 3V PROM, 120ns, PDSO48, TSOP-48 Product overview: AM29LV400BT-120EC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BT-120EC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177409-AM29LV400BT-120EC 774-AM29LV400BT-120EC
Product Name Integrated Circuits(ICs) 3V Memory IC and Storage Component
Memory Category Flash Flash; PROM
Access Time 120 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL132K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details