Advanced Micro Devices, Inc. 3V 3.3V Memory IC and Storage Component AM29LV400BB-90WAC

Description
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 90ns 48-Pin FBGA Product overview: AM29LV400BB-90WAC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-90WA C can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 90ns 48-Pin FBGA Product overview: AM29LV400BB-90WAC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-90WA C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-AM29LV400BB-90WAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AM29LV400BB-90WAC
3V 3.3V Memory IC and Storage Component 774-AM29LV400BB-90WAC
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 90ns 48-Pin FBGA Product overview: AM29LV400BB-90WAC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-90WA C can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 90ns 48-Pin FBGA Product overview: AM29LV400BB-90WAC from AMD is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29LV400BB-90WAC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 177408-AM29LV400BB-90WAC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177408-AM29LV400BB-90WAC
Integrated Circuits(ICs) 177408-AM29LV400BB-90WAC
Manufacturer: Amd Win Source Part Number: 177408-AM29LV400BB-9 0WAC Category: Integrated Circuits(ICs) Family: Memory Family Name: AM29LV400B Alternative Parts (Cross-Reference): Am29LV400BB90FD; Am29LV400BB90FC; Am29LV400BB90EC; Am29LV400BB-90ECT; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 177408-AM29LV400BB-90WAC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AM29LV400B
Alternative Parts (Cross-Reference): Am29LV400BB90FD; Am29LV400BB90FC; Am29LV400BB90EC; Am29LV400BB-90ECT;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AM29LV400BB-90WAC 177408-AM29LV400BB-90WAC
Product Name 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2385264 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details